Black Connector Backshell, Cable Clamp M24, M27
Backshell Cover Straight Black Automotive Box Product overview: 100291-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-100291-1 can be used for catalog matching and distributor lookup.
TE Connectivity 100291-1
TE Connectivity 100291-1
TE Connectivity 100291-1
Win Source Part Number: 1363739-100291-1
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 31 pct.
Type: Backshell, Cable Clamp
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal EHM
Package: Box
Product Status: Active
Base Product Number: 100291
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Shell Size - Insert: M24, M27
For Use With/Related Products: M24, M27 Insert
Material: Polybutylene Terephthalate (PBT)
Cable Exit: 90°
Diameter - Outside: 0.992" (25.20mm)
Cable Opening: 0.648" (16.45mm)
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122502-ND | 363-100291-1 | 7189327P | 1363739-100291-1 | 100291-1 |
| Product Name | Backshells and Cable Clamps | Automotive Electronic Connector | Automotive Connector Backshells | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | adapters |
| Geometry | Right Angle; 90° |