TE Connectivity Automotive Connector Caps & Covers 2208739-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 78 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 480 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 78 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 480 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2208739-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2208739-1
Automotive Connector Caps & Covers 2208739-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 78 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 480 Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 78

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 480

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2208739-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827343P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details
Automotive Connector Caps & Covers - 1379218-2 - TE Connectivity
Specs
Type Cap
View Details
2 suppliers