TE Connectivity Automotive Connector Caps & Covers 2208025-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2208025-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2208025-2
Automotive Connector Caps & Covers 2208025-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Orange
  • Primary Product Material : PA 66 GF

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cover

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2208025-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products