TE Connectivity Automotive Headers 2208016-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Rows : 1, 2, 4 Number of Sections : 1 PCB マウント向き : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ] Mating Tab Width : 3 MM , .63 MM , 2.8 MM  [.025 INCH , .11 INCH , .118 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM , 8.1 MM  [.2 INCH , .319 INCH , .1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : Without Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 1 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Rows : 1, 2, 4 Number of Sections : 1 PCB マウント向き : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ] Mating Tab Width : 3 MM , .63 MM , 2.8 MM  [.025 INCH , .11 INCH , .118 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM , 8.1 MM  [.2 INCH , .319 INCH , .1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : Without Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 1 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2208016-4 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2208016-4
Automotive Headers 2208016-4
Body Features Primary Product Color : Black Configuration Features Number of Rows : 1, 2, 4 Number of Sections : 1 PCB マウント向き : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ] Mating Tab Width : 3 MM , .63 MM , 2.8 MM  [.025 INCH , .11 INCH , .118 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM , 8.1 MM  [.2 INCH , .319 INCH , .1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : Without Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 1 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Rows : 1, 2, 4
  • Number of Sections : 1
  • PCB マウント向き : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .63 MM , .6 MM  [.024 INCH , .025 INCH ]
  • Mating Tab Width : 3 MM , .63 MM , 2.8 MM  [.025 INCH , .11 INCH , .118 INCH ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM , 2.54 MM , 8.1 MM  [.2 INCH , .319 INCH , .1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Locking Interface : Without
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1
  • Packaging Type : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2208016-4
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1743386-2 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Automotive Headers - 1-2394070-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Automotive Headers - 1-2334768-2 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details