TE Connectivity Rectangular Connector Housings 1241581-1

Description
"17 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"17 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1241581-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1241581-1-ND
Rectangular Connector Housings 1241581-1-ND
"17 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"17 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363752-1241581-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363752-1241581-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363752-1241581-1
Win Source Part Number: 1363752-1241581-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: Junior Power Timer Package: Bulk Product Status: Active Base Product Number: 1241581 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 17 Number of Rows: 3 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)

Win Source Part Number: 1363752-1241581-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Base Product Number: 1241581
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 17
Number of Rows: 3
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.217" (5.51mm)

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1241581-1
Automotive Electronic Connector 2026-1241581-1
Automotive Connectors HSG CAP 017P F/H Product overview: 1241581-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1241581-1 can be used for catalog matching and distributor lookup.

Automotive Connectors HSG CAP 017P F/H Product overview: 1241581-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1241581-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1241581-1-ND 1363752-1241581-1 2026-1241581-1
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Automotive Connectors - 1797873 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details