TE Connectivity Rectangular Cable Assemblies 2205115-2

Description
"10 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"10 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A123438-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123438-ND
Rectangular Cable Assemblies A123438-ND
"10 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"

"10 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205115-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2205115-2
Cable Assemblies - Rectangular Cable Assemblies 2205115-2
CA 150MM 10 POS. MOW-PB M-M VALU

CA 150MM 10 POS. MOW-PB M-M VALU

Supplier's Site
Ribbon Cable, Mow Plug-Pb, 10Pos, 150Mm; Connector Type A Te Connectivity - 77Y8270 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug-Pb, 10Pos, 150Mm; Connector Type A Te Connectivity
77Y8270
Ribbon Cable, Mow Plug-Pb, 10Pos, 150Mm; Connector Type A Te Connectivity 77Y8270
RIBBON CABLE, MOW PLUG-PB, 10POS, 150MM; Connector Type A:Micro-Match 10 Position Plug; Connector Type B:Micro-Match 10 Position Board Connector; No. of Positions:10Position s; Cable Length - Imperial:5.9"; Cable Length - Metric:150mmRoHS Compliant: Yes

RIBBON CABLE, MOW PLUG-PB, 10POS, 150MM; Connector Type A:Micro-Match 10 Position Plug; Connector Type B:Micro-Match 10 Position Board Connector; No. of Positions:10Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A123438-ND 2205115-2 77Y8270
Product Name Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Mow Plug-Pb, 10Pos, 150Mm; Connector Type A Te Connectivity
Connector Type Plug to PCB Micro-Match 10 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6025A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details