TE Connectivity Rectangular Cable Assemblies 2205111-3

Description
"20 Position Cable Assembly Rectangular Plug to Plug 0.656' (200.00mm, 7.87"")"
Request a Quote Datasheet
Description
"20 Position Cable Assembly Rectangular Plug to Plug 0.656' (200.00mm, 7.87"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A123427-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123427-ND
Rectangular Cable Assemblies A123427-ND
"20 Position Cable Assembly Rectangular Plug to Plug 0.656' (200.00mm, 7.87"")"

"20 Position Cable Assembly Rectangular Plug to Plug 0.656' (200.00mm, 7.87"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug, 20Pos, 200Mm; Connector Type A Te Connectivity - 77Y8259 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 20Pos, 200Mm; Connector Type A Te Connectivity
77Y8259
Ribbon Cable, Mow Plug, 20Pos, 200Mm; Connector Type A Te Connectivity 77Y8259
RIBBON CABLE, MOW PLUG, 20POS, 200MM; Connector Type A:Micro-Match 20 Position Plug; Connector Type B:Micro-Match 20 Position Plug; No. of Positions:20Position s; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 20POS, 200MM; Connector Type A:Micro-Match 20 Position Plug; Connector Type B:Micro-Match 20 Position Plug; No. of Positions:20Positions; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number A123427-ND 77Y8259
Product Name Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 20Pos, 200Mm; Connector Type A Te Connectivity
Connector Type Plug to Plug Micro-Match 20 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details