TE Connectivity Pluggable I/O Cable Assemblies 2205075-3

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Number of Positions : 18 Dimensions Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable Connector Type (End A) : MICRO-MATCH MOW Plug Connector Type (End B) : MICRO-MATCH Plug
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Number of Positions : 18 Dimensions Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable Connector Type (End A) : MICRO-MATCH MOW Plug Connector Type (End B) : MICRO-MATCH Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2205075-3 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2205075-3
Pluggable I/O Cable Assemblies 2205075-3
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Number of Positions : 18 Dimensions Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable Connector Type (End A) : MICRO-MATCH MOW Plug Connector Type (End B) : MICRO-MATCH Plug

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : No

Configuration Features


  • Keyed Position : 1
  • Number of Positions : 18

Dimensions


  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .2 M  [.656 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH
  • Cable Style : Ribbon Cable
  • Connector Type (End A) : MICRO-MATCH MOW Plug
  • Connector Type (End B) : MICRO-MATCH Plug
Buy Now
Rectangular Cable Assemblies - A123331-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123331-ND
Rectangular Cable Assemblies A123331-ND
"18 Position Cable Assembly Rectangular Plug to PCB 0.656' (200.00mm, 7.87"")"

"18 Position Cable Assembly Rectangular Plug to PCB 0.656' (200.00mm, 7.87"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205075-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205075-3
Cable Assemblies - Rectangular Cable Assemblies 2205075-3
CABLE ASSEMBLY HEADER WTB 18POS

CABLE ASSEMBLY HEADER WTB 18POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205075-3 A123331-ND 2205075-3
Product Name Pluggable I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.6562 ft (2 dm) 0.6560 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products