TE Connectivity Pluggable I/O Cable Assemblies 2205073-1

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Number of Positions : 14 Number of Signal Positions : 14 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Number of Positions : 14 Number of Signal Positions : 14 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2205073-1 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2205073-1
Pluggable I/O Cable Assemblies 2205073-1
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Number of Positions : 14 Number of Signal Positions : 14 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : No

Configuration Features


  • Keyed Position : 1
  • Number of Positions : 14
  • Number of Signal Positions : 14

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .075 M  [.246 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH
  • Cable Style : Ribbon Cable
Buy Now
Rectangular Cable Assemblies - A123323-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123323-ND
Rectangular Cable Assemblies A123323-ND
"14 Position Cable Assembly Rectangular Plug to PCB 0.246' (75.00mm, 2.95"")"

"14 Position Cable Assembly Rectangular Plug to PCB 0.246' (75.00mm, 2.95"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205073-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205073-1
Cable Assemblies - Rectangular Cable Assemblies 2205073-1
CABLE ASSEMBLY HEADER WTB 14POS

CABLE ASSEMBLY HEADER WTB 14POS

Supplier's Site
Ribbon Cable, Mow Plug-Pb, 14Pos, 70Mm; Connector Type A Amp Te Connectivity - 58Y5676 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug-Pb, 14Pos, 70Mm; Connector Type A Amp Te Connectivity
58Y5676
Ribbon Cable, Mow Plug-Pb, 14Pos, 70Mm; Connector Type A Amp Te Connectivity 58Y5676
RIBBON CABLE, MOW PLUG-PB, 14POS, 70MM; Connector Type A:Micro-Match Plug; Connector Type B:Micro-Match Board Connector; No. of Positions:14Position s; Cable Length - Imperial:2.76"; Cable Length - Metric:70mm; Connector Pitch:1.27mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG-PB, 14POS, 70MM; Connector Type A:Micro-Match Plug; Connector Type B:Micro-Match Board Connector; No. of Positions:14Positions; Cable Length - Imperial:2.76"; Cable Length - Metric:70mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205073-1 A123323-ND 2205073-1 58Y5676
Product Name Pluggable I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Mow Plug-Pb, 14Pos, 70Mm; Connector Type A Amp Te Connectivity
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-05811911-LC - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details