TE Connectivity High Speed I/O Cable Assemblies 2205067-3

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 18 Number of Signal Positions : 18 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 18 Number of Signal Positions : 18 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205067-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205067-3
High Speed I/O Cable Assemblies 2205067-3
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 18 Number of Signal Positions : 18 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .2 M  [.656 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : Yes

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 18
  • Number of Signal Positions : 18

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .2 M  [.656 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH MOW Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW
  • Cable Style : Ribbon Cable
Buy Now
Rectangular Cable Assemblies - A123304-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123304-ND
Rectangular Cable Assemblies A123304-ND
"18 Position Cable Assembly Rectangular Plug to Plug 0.656' (200.00mm, 7.87"")"

"18 Position Cable Assembly Rectangular Plug to Plug 0.656' (200.00mm, 7.87"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug, 18Pos, 200Mm; Connector To Connector Te Connectivity - 77Y4492 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 18Pos, 200Mm; Connector To Connector Te Connectivity
77Y4492
Ribbon Cable, Mow Plug, 18Pos, 200Mm; Connector To Connector Te Connectivity 77Y4492
RIBBON CABLE, MOW PLUG, 18POS, 200MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:18Ways; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 18POS, 200MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:18Ways; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2205067-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2205067-3
Cable Assemblies - Rectangular Cable Assemblies 2205067-3
CABLE ASSEMBLY HEADER WTW 18POS

CABLE ASSEMBLY HEADER WTW 18POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205067-3 A123304-ND 77Y4492 2205067-3
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 18Pos, 200Mm; Connector To Connector Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064526-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
Cable Assembly - 493-11531606 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details