TE Connectivity Connector Contacts 2204510-1

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 110 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 4 Contact Type : Pin Contact Underplating Material : Copper Contact Underplating Material Thickness : 2 MICM  [78.74 MICIN ] Mating Pin Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 48 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 110 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 4 Contact Type : Pin Contact Underplating Material : Copper Contact Underplating Material Thickness : 2 MICM  [78.74 MICIN ] Mating Pin Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 48 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2204510-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2204510-1
Connector Contacts 2204510-1
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 110 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 4 Contact Type : Pin Contact Underplating Material : Copper Contact Underplating Material Thickness : 2 MICM  [78.74 MICIN ] Mating Pin Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 48 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 110
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Size : Size 4
  • Contact Type : Pin
  • Contact Underplating Material : Copper
  • Contact Underplating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Mating Pin Diameter : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 48

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Busbar

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2204510-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details