TE Connectivity Electromechanical Relays & Contactors 2203997-1

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : 100 G  [5.3 OZ ] Configuration Features Auxiliary Switch Contact Arrangement : None Coil Special Features : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Copper Dimensions Product Height : 37 MM  [1.46 INCH ] Product Length : 50 MM  [1.969 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Coil Current (AMP) : 450 Coil Power Rating Economized (Min) (MILW) : 2920 Coil Resistance (OHM) : 21.4 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 80 Contact Limiting Continuous Current (AMP) : 150 Contact Limiting Making Current (AMP) : 5.3 Contact Switching Voltage (Max) (VDC) : 450 Contact Voltage Rating (VDC) : 450 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 50 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2070 Insulation Initial Dielectric Between Open Contacts (VRMS) : 40 Insulation Initial Resistance (MEGO) : 85 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : 100 G  [5.3 OZ ] Configuration Features Auxiliary Switch Contact Arrangement : None Coil Special Features : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Copper Dimensions Product Height : 37 MM  [1.46 INCH ] Product Length : 50 MM  [1.969 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Coil Current (AMP) : 450 Coil Power Rating Economized (Min) (MILW) : 2920 Coil Resistance (OHM) : 21.4 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 80 Contact Limiting Continuous Current (AMP) : 150 Contact Limiting Making Current (AMP) : 5.3 Contact Switching Voltage (Max) (VDC) : 450 Contact Voltage Rating (VDC) : 450 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 50 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2070 Insulation Initial Dielectric Between Open Contacts (VRMS) : 40 Insulation Initial Resistance (MEGO) : 85 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2203997-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2203997-1
Electromechanical Relays & Contactors 2203997-1
Body Features Enclosure Type : Hermetically Sealed Product Weight : 100 G  [5.3 OZ ] Configuration Features Auxiliary Switch Contact Arrangement : None Coil Special Features : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Copper Dimensions Product Height : 37 MM  [1.46 INCH ] Product Length : 50 MM  [1.969 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Coil Current (AMP) : 450 Coil Power Rating Economized (Min) (MILW) : 2920 Coil Resistance (OHM) : 21.4 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 80 Contact Limiting Continuous Current (AMP) : 150 Contact Limiting Making Current (AMP) : 5.3 Contact Switching Voltage (Max) (VDC) : 450 Contact Voltage Rating (VDC) : 450 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 50 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2070 Insulation Initial Dielectric Between Open Contacts (VRMS) : 40 Insulation Initial Resistance (MEGO) : 85 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : 100 G  [5.3 OZ ]

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Coil Special Features : None
  • Contact Arrangement : 1 Form X SPST-NO-DM

Contact Features


  • Contact Material : Copper

Dimensions


  • Product Height : 37 MM  [1.46 INCH ]
  • Product Length : 50 MM  [1.969 INCH ]
  • Product Width : 40 MM  [1.575 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : 450
  • Coil Power Rating Economized (Min) (MILW) : 2920
  • Coil Resistance (OHM) : 21.4
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 80
  • Contact Limiting Continuous Current (AMP) : 150
  • Contact Limiting Making Current (AMP) : 5.3
  • Contact Switching Voltage (Max) (VDC) : 450
  • Contact Voltage Rating (VDC) : 450
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 50
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2070
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 40
  • Insulation Initial Resistance (MEGO) : 85

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2203997-1
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1393779-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
3 suppliers
Relays - 1-1414182-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393845-3 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details
2 suppliers