TE Connectivity Automotive Connector Caps & Covers 2203971-1

Description
Body Features Primary Product Color : Brown Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No
Request a Quote
Description
Body Features Primary Product Color : Brown Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2203971-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2203971-1
Automotive Connector Caps & Covers 2203971-1
Body Features Primary Product Color : Brown Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No

Body Features


  • Primary Product Color : Brown
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Number of Positions : 26

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Dress Cover
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2203971-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products