TE Connectivity Automotive Terminals 2203260-4

Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Tab Length : 11.33 MM  [.446 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Tab Length : 11.33 MM  [.446 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2203260-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2203260-4
Automotive Terminals 2203260-4
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Tab Length : 11.33 MM  [.446 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Terminal Type : Pin
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Tab Length : 11.33 MM  [.446 INCH ]

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2203260-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 0460-215-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1743447-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details