TE Connectivity High Speed I/O Cable Assemblies 2202508-2

Description
Body Features Cable Color : Black Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 7.87 MM  [.31 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : External Mini-SAS Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD to External Mini-SAS Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 7.87 MM  [.31 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : External Mini-SAS Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD to External Mini-SAS Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2202508-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2202508-2
High Speed I/O Cable Assemblies 2202508-2
Body Features Cable Color : Black Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 7.87 MM  [.31 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : External Mini-SAS Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD to External Mini-SAS Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6

Body Features


  • Cable Color : Black
  • Jacket Material : Flexible PVC
  • Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Outside Cable Diameter : 7.87 MM  [.31 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Housing Features


  • Housing Material : Tin-Plated Zinc Diecast

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini-SAS HD Plug
  • Cable Assembly (End B) : External Mini-SAS Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : Mini-SAS HD to External Mini-SAS
  • Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 6
Buy Now Datasheet
Cable Assemblies - 2202508-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2202508-2
Cable Assemblies 2202508-2
C/A, 4X MINISAS HD TO MINISAS, 28AWG, 1M

C/A, 4X MINISAS HD TO MINISAS, 28AWG, 1M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2202508-2
Cable Assemblies 2202508-2
Cable Assemblies

Cable Assemblies

Buy Now
Pluggable Cables - 2202508-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
2202508-2-ND
Pluggable Cables 2202508-2-ND
16, 36 Position miniSAS HD 4x, miniSAS Plug to Plug 3.28' (1.00m) Black Shielded

16, 36 Position miniSAS HD 4x, miniSAS Plug to Plug 3.28' (1.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 2202508-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2202508-2
Cable Assemblies - Pluggable Cables 2202508-2
CABLE MINISAS HD-MINISAS M-M 1M

CABLE MINISAS HD-MINISAS M-M 1M

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2202508-2 2202508-2 2202508-2-ND 2202508-2
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables
Product Type Mini-SAS HD Plug SAS Cable
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid Shielded
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171917-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers