TE Connectivity Pluggable I/O Cable Assemblies 2202503-4

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.46 MM  [.215 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.46 MM  [.215 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2202503-4 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2202503-4
Pluggable I/O Cable Assemblies 2202503-4
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.46 MM  [.215 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Shield Material : Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid

Configuration Features


  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 5.46 MM  [.215 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Housing Features


  • Housing Material : Tin-Plated Zinc Diecast

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.842 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini-SAS HD Plug
  • Cable Assembly (End B) : Mini-SAS HD Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : Mini-SAS HD
  • Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 6
Buy Now Datasheet
Cable Assemblies - 2202503-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2202503-4
Cable Assemblies 2202503-4
C/A, 4X MINISAS HD, 30AWG PASSIVE, 3M

C/A, 4X MINISAS HD, 30AWG PASSIVE, 3M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2202503-4
Cable Assemblies 2202503-4
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Pluggable Cables - 2202503-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2202503-4
Cable Assemblies - Pluggable Cables 2202503-4
C/A, 4X MINISAS HD, 30AWG PASSIV

C/A, 4X MINISAS HD, 30AWG PASSIV

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2202503-4 2202503-4 2202503-4
Product Name Pluggable I/O Cable Assemblies Cable Assemblies Cable Assemblies - Pluggable Cables
Product Type Mini-SAS HD Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers