TE Connectivity Standard Circular Connectors 2201482-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Configuration Features Contacts Preloaded : Yes Number of Positions : 14 Contact Features Circular Connector Contact Type : Socket, Pin Contact Layout Arrangement : Circular Dimensions Assembly Length (MM) : 24.7 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M15 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange Polarization Code : N Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel, Wire-to-Board, Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Configuration Features Contacts Preloaded : Yes Number of Positions : 14 Contact Features Circular Connector Contact Type : Socket, Pin Contact Layout Arrangement : Circular Dimensions Assembly Length (MM) : 24.7 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M15 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange Polarization Code : N Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel, Wire-to-Board, Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2201482-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2201482-1
Standard Circular Connectors 2201482-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Configuration Features Contacts Preloaded : Yes Number of Positions : 14 Contact Features Circular Connector Contact Type : Socket, Pin Contact Layout Arrangement : Circular Dimensions Assembly Length (MM) : 24.7 Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M15 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange Polarization Code : N Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel, Wire-to-Board, Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 14

Contact Features


  • Circular Connector Contact Type : Socket, Pin
  • Contact Layout Arrangement : Circular

Dimensions


  • Assembly Length (MM) : 24.7

Housing Features


  • Alignment Keyed : 145°
  • Circular Connector Shell Size : M15

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange
  • Polarization Code : N

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel, Wire-to-Board, Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Bayonet 14P Rece Ps S-Tail Cont Kit/n Amp - Te Connectivity - 76AC4749 - Newark, An Avnet Company
Chicago, IL, United States
Bayonet 14P Rece Ps S-Tail Cont Kit/n Amp - Te Connectivity
76AC4749
Bayonet 14P Rece Ps S-Tail Cont Kit/n Amp - Te Connectivity 76AC4749
Bayonet 14P Rece PS S-Tail Cont KIT/N

Bayonet 14P Rece PS S-Tail Cont KIT/N

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2201482-1 2201482-1 76AC4749
Product Name Standard Circular Connectors Bayonet 14P Rece Ps S-Tail Cont Kit/n Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0060-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Male Pins - A28627-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-15-1-ZB-WR5-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ribbon Cable Connectors - 104313-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers