TE Connectivity Connector Systems Amp - Te Connectivity 103908-1.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series; Connector Shroud:Shrouded RoHS Compliant: No
Datasheet
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series; Connector Shroud:Shrouded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 26AC5934 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
26AC5934
Connector Systems Amp - Te Connectivity 26AC5934
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series; Connector Shroud:Shrouded RoHS Compliant: No

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5934
Product Name Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Conn, R/a Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 15AC5260 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details