TE Connectivity Standard Circular Connectors 2201481-3

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Number of Positions : 14 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Assembly Length (MM) : 37.95 Housing Features Circular Connector Shell Size : M15 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Shell Type : Metal
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Number of Positions : 14 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Assembly Length (MM) : 37.95 Housing Features Circular Connector Shell Size : M15 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Shell Type : Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2201481-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2201481-3
Standard Circular Connectors 2201481-3
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Number of Positions : 14 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Assembly Length (MM) : 37.95 Housing Features Circular Connector Shell Size : M15 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Shell Type : Metal

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Shell Base Material : Brass
  • Shell Plating Material : Sulfur Nickel Over Nickel

Configuration Features


  • Number of Positions : 14

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular

Dimensions


  • Assembly Length (MM) : 37.95

Housing Features


  • Circular Connector Shell Size : M15

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector
  • Shell Type : Metal
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2201481-3
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1062-20-0177-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 15 to 22 AWG
View Details
2 suppliers
Backshells and Cable Clamps - A105209-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
3 suppliers