TE Connectivity Docking Connectors 2199022-1

Description
Configuration Features Number of Positions : 118 Number of Rows : 2 Number of Signal Positions : 88 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Packaging Features Packaging Method : Reel Packaging Quantity : 550 Product Type Features Docking Connector Style : Receptacle Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : .8 MM , .7 MM  [.028 INCH , .031 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 118 Number of Rows : 2 Number of Signal Positions : 88 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Packaging Features Packaging Method : Reel Packaging Quantity : 550 Product Type Features Docking Connector Style : Receptacle Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : .8 MM , .7 MM  [.028 INCH , .031 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 2199022-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
2199022-1
Docking Connectors 2199022-1
Configuration Features Number of Positions : 118 Number of Rows : 2 Number of Signal Positions : 88 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Packaging Features Packaging Method : Reel Packaging Quantity : 550 Product Type Features Docking Connector Style : Receptacle Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : .8 MM , .7 MM  [.028 INCH , .031 INCH ]

Configuration Features


  • Number of Positions : 118
  • Number of Rows : 2
  • Number of Signal Positions : 88
  • PCB Mount Orientation : Right Angle

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Post

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 550

Product Type Features


  • Docking Connector Style : Receptacle

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : .8 MM , .7 MM  [.028 INCH , .031 INCH ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rec Assy For 0.635 Bay Conn. Amp - Te Connectivity - 75AC7374 - Newark, An Avnet Company
Chicago, IL, United States
Rec Assy For 0.635 Bay Conn. Amp - Te Connectivity
75AC7374
Rec Assy For 0.635 Bay Conn. Amp - Te Connectivity 75AC7374
REC ASSY FOR 0.635 BAY CONN.

REC ASSY FOR 0.635 BAY CONN.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2199022-1 2199022-1 75AC7374
Product Name Docking Connectors Rec Assy For 0.635 Bay Conn. Amp - Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products