TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 2198263-2

Description
Win Source Part Number: 1035795-2198263-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: STRADA Whisper Number of Positions: 96 Pitch: 0.177" (4.50mm) Color: Black Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Package: Tube Connector Style: Dual Beam, Center Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 18 Connector Usage: Backplane Number of Columns: 6 Contact Layout, Typical: 48 Differential Pairs Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 2198264-2; 201532-4; 2187194-1; 75710-5006; 08-50-0108; 15-24-7180; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2198263-2,A1208 95
Request a Quote Datasheet
Description
Win Source Part Number: 1035795-2198263-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: STRADA Whisper Number of Positions: 96 Pitch: 0.177" (4.50mm) Color: Black Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Package: Tube Connector Style: Dual Beam, Center Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 18 Connector Usage: Backplane Number of Columns: 6 Contact Layout, Typical: 48 Differential Pairs Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 2198264-2; 201532-4; 2187194-1; 75710-5006; 08-50-0108; 15-24-7180; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2198263-2,A1208 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1035795-2198263-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1035795-2198263-2
Connectors, Interconnects - Backplane Connectors - Specialized 1035795-2198263-2
Win Source Part Number: 1035795-2198263-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: STRADA Whisper Number of Positions: 96 Pitch: 0.177" (4.50mm) Color: Black Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Package: Tube Connector Style: Dual Beam, Center Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 18 Connector Usage: Backplane Number of Columns: 6 Contact Layout, Typical: 48 Differential Pairs Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 2198264-2; 201532-4; 2187194-1; 75710-5006; 08-50-0108; 15-24-7180; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2198263-2,A1208 95

Win Source Part Number: 1035795-2198263-2
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: STRADA Whisper
Number of Positions: 96
Pitch: 0.177" (4.50mm)
Color: Black
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Package: Tube
Connector Style: Dual Beam, Center
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 18
Connector Usage: Backplane
Number of Columns: 6
Contact Layout, Typical: 48 Differential Pairs
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 2198264-2; 201532-4; 2187194-1; 75710-5006; 08-50-0108; 15-24-7180;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2198263-2,A120895

Buy Now Datasheet
Singapore, Singapore
Dual Through-Hole Electronic Connector
407-2198263-2
Dual Through-Hole Electronic Connector 407-2198263-2
CONN RCPT DUAL BEAM 96P EDGE MNT / 96 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Dual Beam, Center Product overview: 2198263-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2198263-2 can be used for catalog matching and distributor lookup.

CONN RCPT DUAL BEAM 96P EDGE MNT / 96 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Dual Beam, Center Product overview: 2198263-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2198263-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Backplane, Rcpt, 144Pos, 8Row; Product Range Te Connectivity - 40Y9088 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Rcpt, 144Pos, 8Row; Product Range Te Connectivity
40Y9088
Connector, Backplane, Rcpt, 144Pos, 8Row; Product Range Te Connectivity 40Y9088
CONNECTOR, BACKPLANE, RCPT, 144POS, 8ROW; Product Range:STRADA Whisper Series; No. of Contacts:144Contacts ; Pitch Spacing:4.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.5mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, RCPT, 144POS, 8ROW; Product Range:STRADA Whisper Series; No. of Contacts:144Contacts; Pitch Spacing:4.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sw 360, 8X6, 4.5, Sn Amp - Te Connectivity - 75AC7366 - Newark, An Avnet Company
Chicago, IL, United States
Sw 360, 8X6, 4.5, Sn Amp - Te Connectivity
75AC7366
Sw 360, 8X6, 4.5, Sn Amp - Te Connectivity 75AC7366
SW 360, 8x6, 4.5, Sn

SW 360, 8x6, 4.5, Sn

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1035795-2198263-2 407-2198263-2 40Y9088 75AC7366
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Dual Through-Hole Electronic Connector Connector, Backplane, Rcpt, 144Pos, 8Row; Product Range Te Connectivity Sw 360, 8X6, 4.5, Sn Amp - Te Connectivity
Termination Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products