TE Connectivity Antennas 2195873-1

Description
Body Features Product Weight : 44 G  [1.58 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 16.1 MM  [.634 INCH ] Product Length : 61.9 MM  [2.44 INCH ] Product Width : 46.95 MM  [1.85 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : GNSS, LTE, Cellular Primary Application : GNSS, LTE, Cellular Mechanical Attachment Mounting Type : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular, GPS Packaging Features Packaging Method : Box Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 698 - 2700 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Product Weight : 44 G  [1.58 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 16.1 MM  [.634 INCH ] Product Length : 61.9 MM  [2.44 INCH ] Product Width : 46.95 MM  [1.85 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : GNSS, LTE, Cellular Primary Application : GNSS, LTE, Cellular Mechanical Attachment Mounting Type : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular, GPS Packaging Features Packaging Method : Box Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 698 - 2700 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195873-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195873-1
Antennas 2195873-1
Body Features Product Weight : 44 G  [1.58 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 16.1 MM  [.634 INCH ] Product Length : 61.9 MM  [2.44 INCH ] Product Width : 46.95 MM  [1.85 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : GNSS, LTE, Cellular Primary Application : GNSS, LTE, Cellular Mechanical Attachment Mounting Type : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular, GPS Packaging Features Packaging Method : Box Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 698 - 2700 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 44 G  [1.58 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.66 FT ]
  • Product Height : 16.1 MM  [.634 INCH ]
  • Product Length : 61.9 MM  [2.44 INCH ]
  • Product Width : 46.95 MM  [1.85 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Communication Protocol : GNSS, LTE, Cellular
  • Primary Application : GNSS, LTE, Cellular

Mechanical Attachment


  • Mounting Type : Connector Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : Cellular, GPS

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Category : 698 - 2700
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2195873-1
Product Name Antennas
Applications GNSS, LTE, Cellular
Pattern Type Omni directional
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195966-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195767-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 5G, GPS
Polarization Right Hand Circular
Primary Frequency Range 1572.0 to 1578.0 MHz
View Details
5 suppliers
Antennas - 2118308-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Wi-Fi, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details