TE Connectivity Antennas 2195846-4

Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi, Cat-M/NB-IoT, 5G, LoRaWAN, GNSS, Bluetooth, LPWA, Zigbee, GPS, Cellular Primary Application : Cat-M/NB-IoT, 5G, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 3200 - 3800, 4400 - 5000, 1710 - 2700, 1560 - 1630, 698 - 960, 5150 - 5875 Frequency Category : 698 - 7125 Gain (Max) (DB) : 5.27 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi, Cat-M/NB-IoT, 5G, LoRaWAN, GNSS, Bluetooth, LPWA, Zigbee, GPS, Cellular Primary Application : Cat-M/NB-IoT, 5G, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 3200 - 3800, 4400 - 5000, 1710 - 2700, 1560 - 1630, 698 - 960, 5150 - 5875 Frequency Category : 698 - 7125 Gain (Max) (DB) : 5.27 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195846-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2195846-4
Antennas 2195846-4
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi, Cat-M/NB-IoT, 5G, LoRaWAN, GNSS, Bluetooth, LPWA, Zigbee, GPS, Cellular Primary Application : Cat-M/NB-IoT, 5G, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 3200 - 3800, 4400 - 5000, 1710 - 2700, 1560 - 1630, 698 - 960, 5150 - 5875 Frequency Category : 698 - 7125 Gain (Max) (DB) : 5.27 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.5 G  [.052 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.66 FT ]
  • Product Length : 80 MM  [3.149 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Wi-Fi, Cat-M/NB-IoT, 5G, LoRaWAN, GNSS, Bluetooth, LPWA, Zigbee, GPS, Cellular
  • Primary Application : Cat-M/NB-IoT, 5G, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, U.FL, UMCC, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 3200 - 3800, 4400 - 5000, 1710 - 2700, 1560 - 1630, 698 - 960, 5150 - 5875
  • Frequency Category : 698 - 7125
  • Gain (Max) (DB) : 5.27
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2195846-4-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195846-4-ND
RF Antennas 17-2195846-4-ND
829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF Adhesive, Chassis Mount

829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF Adhesive, Chassis Mount

Buy Now Datasheet
Multi-Band Antennas - 2378083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2378083
Multi-Band Antennas 2378083
Antenna,5G/4G/3G,NBI oT,CatM,GNSS,WiFi6E

Antenna,5G/4G/3G,NBIoT,CatM,GNSS,WiFi6E

Supplier's Site
Multi-Band Antennas - 2378082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2378082
Multi-Band Antennas 2378082
Antenna,5G/4G/3G,NBI oT,CatM,GNSS,WiFi6E

Antenna,5G/4G/3G,NBIoT,CatM,GNSS,WiFi6E

Supplier's Site
Multi-Band Antennas - 2378083P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2378083P
Multi-Band Antennas 2378083P
Antenna,5G/4G/3G,NBI oT,CatM,GNSS,WiFi6E

Antenna,5G/4G/3G,NBIoT,CatM,GNSS,WiFi6E

Supplier's Site
FPC ANT,MHF,200mm, 698-7125 MHz - 2195846-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
FPC ANT,MHF,200mm, 698-7125 MHz
2195846-4
FPC ANT,MHF,200mm, 698-7125 MHz 2195846-4
FPC ANT,MHF,200mm, 698-7125 MHz

FPC ANT,MHF,200mm, 698-7125 MHz

Buy Now
RF Antennas - 2195846-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195846-4
RF Antennas 2195846-4
829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF Adhesive, Chassis Mount

829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF Adhesive, Chassis Mount

Buy Now Datasheet
Antenna, 5.925-7.125Ghz, 6.7Dbi, Linear Rohs Compliant Te Connectivity - 58AK1625 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 5.925-7.125Ghz, 6.7Dbi, Linear Rohs Compliant Te Connectivity
58AK1625
Antenna, 5.925-7.125Ghz, 6.7Dbi, Linear Rohs Compliant Te Connectivity 58AK1625
ANTENNA, 5.925-7.125GHZ, 6.7DBI, LINEAR ROHS COMPLIANT: YES

ANTENNA, 5.925-7.125GHZ, 6.7DBI, LINEAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Heilind Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2195846-4 17-2195846-4-ND 2378083 2195846-4 2195846-4 58AK1625
Product Name Antennas RF Antennas Multi-Band Antennas FPC ANT,MHF,200mm, 698-7125 MHz RF Antennas Antenna, 5.925-7.125Ghz, 6.7Dbi, Linear Rohs Compliant Te Connectivity
Applications Cat-M/NB-IoT, 5G, Cellular Cellular or PCS Terminal; GPS; 4G, LTE, GNSS Multi-band 4G, LTE, GNSS
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 7125.0 MHz 829.0 to 6525.0 MHz 700.0 to 7125.0 MHz
Gain 3 to 6 dB 4.99 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 0600-00014 - TE Connectivity
TE Connectivity
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Form Factor / Mounting External
View Details
2 suppliers
Antennas - 2118879-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108858-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
3 suppliers