TE Connectivity RF Antennas 2195835-4

Description
ISM 868 / 915 MHZ ANTENNA
Datasheet
Description
ISM 868 / 915 MHZ ANTENNA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2195835-4 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
2195835-4
RF Antennas 2195835-4
ISM 868 / 915 MHZ ANTENNA

ISM 868 / 915 MHZ ANTENNA

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2195835-4
Product Name RF Antennas
Operating Frequency 863 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - BCM20702A1KWFBG-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
Interface - Drivers, Receivers, Transceivers - 54F139LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32282-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details