TE Connectivity GPS Antennas 2195764-1

Description
Antenna GPS+Glonass
Request a Quote
Description
Antenna GPS+Glonass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPS Antennas - 2001391 - RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
2001391
GPS Antennas 2001391
Antenna GPS+Glonass

Antenna GPS+Glonass

Supplier's Site
GPS Antennas - 2001393P - RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
2001393P
GPS Antennas 2001393P
Antenna GPS+Glonass

Antenna GPS+Glonass

Supplier's Site
GPS Antennas - 2001393 - RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
2001393
GPS Antennas 2001393
Antenna GPS+Glonass

Antenna GPS+Glonass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 2001391
Product Name GPS Antennas
Technology GPS
Unlock Full Specs
to access all available technical data

Similar Products

Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details