TE Connectivity Antennas 2195762-1

Description
Body Features Product Weight : 16 G  [.5644 OZ ] Configuration Features Antenna Protocol : GPS, Glonass Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 35 MM  [1.38 INCH ] Product Width : 35 MM  [1.38 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GPS, GNSS Mechanical Attachment Mounting Retention Type : Mounting Hole Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GNSS - Global - 1559 - 1606 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 16 G  [.5644 OZ ] Configuration Features Antenna Protocol : GPS, Glonass Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 35 MM  [1.38 INCH ] Product Width : 35 MM  [1.38 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GPS, GNSS Mechanical Attachment Mounting Retention Type : Mounting Hole Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GNSS - Global - 1559 - 1606 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195762-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195762-1
Antennas 2195762-1
Body Features Product Weight : 16 G  [.5644 OZ ] Configuration Features Antenna Protocol : GPS, Glonass Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 35 MM  [1.38 INCH ] Product Width : 35 MM  [1.38 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GPS, GNSS Mechanical Attachment Mounting Retention Type : Mounting Hole Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1559 - 1606 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GNSS - Global - 1559 - 1606 MHz

Body Features


  • Product Weight : 16 G  [.5644 OZ ]

Configuration Features


  • Antenna Protocol : GPS, Glonass
  • Antenna Style : Embedded
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Product Height : 4 MM  [.16 INCH ]
  • Product Length : 35 MM  [1.38 INCH ]
  • Product Width : 35 MM  [1.38 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : GPS, GNSS

Mechanical Attachment


  • Mounting Retention Type : Mounting Hole
  • Mounts To : Printed Circuit Board
  • Polarization : RHCP
  • Region : Global

Operation/Application


  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Antenna Connection Type : Tab Mount (Through Hole)

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1606
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : GNSS - Global - 1559 - 1606 MHz
Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
2195762-1
Antennas 2195762-1
Antennas

Antennas

Buy Now
RF Antennas - A144730-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144730-ND
RF Antennas A144730-ND
1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 4.1dBi, 5.7dBi Pin Adhesive

1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 4.1dBi, 5.7dBi Pin Adhesive

Buy Now Datasheet
Gnss Patch 35X35Mm Smd Rohs Compliant Amp Te Connectivity - 99AC1759 - Newark, An Avnet Company
Chicago, IL, United States
Gnss Patch 35X35Mm Smd Rohs Compliant Amp Te Connectivity
99AC1759
Gnss Patch 35X35Mm Smd Rohs Compliant Amp Te Connectivity 99AC1759
GNSS PATCH 35X35MM SMD ROHS COMPLIANT: YES

GNSS PATCH 35X35MM SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2195762-1
Antennas 2195762-1
Antennas GNSS_35x35

Antennas GNSS_35x35

Buy Now Datasheet
RF Antennas - 2195762-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195762-1
RF Antennas 2195762-1
1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 4.1dBi, 5.7dBi Pin Adhesive

1.5825GHz GNSS Ceramic Patch RF Antenna 1.559GHz ~ 1.606GHz 4.1dBi, 5.7dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2195762-1 2195762-1 A144730-ND 99AC1759 2195762-1 2195762-1
Product Name Antennas Antennas RF Antennas Gnss Patch 35X35Mm Smd Rohs Compliant Amp Te Connectivity Antennas RF Antennas
Applications Modem or Wireless Network; GPS; GPS, GNSS GPS; GNSS GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz 1582.5 MHz
Gain 5 dB 4.1 to 5.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 1-2195835-3 - TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2344657-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-1513472-3 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers