Body Features Primary Product Color : Black
Configuration Features Number of Positions : 18 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Tab Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ]
Dimensions Connector Length : 44 MM [1.73 INCH ] Connector Width : 51.6 MM [2.03 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 22.8 MM [.897 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Method : Tray Packaging Quantity : 15
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 75 DEGC [158 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 18
- Number of Rows : 3
- Number of Sections : 1
- Number of Signal Positions : 18
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Current Rating (Max) (AMP) : 14
- Contact Mating Area Plating Material : Tin (Sn), Gold (Au)
- Contact Type : Tab
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.5 MM [.059 INCH ]
Dimensions
- Connector Length : 44 MM [1.73 INCH ]
- Connector Width : 51.6 MM [2.03 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 22.8 MM [.897 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Mounting Hole
- Panel Mount Feature : With
Operation/Application
- Circuit Application : Power
- Shielded : No
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 15
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 80 DEGC , 70 DEGC , 75 DEGC [158 DEGF , 167 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]