"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
40 Pos 1.27mm Shrouded Header, Male, Straight, Thru-Hole Product overview: 104068-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104068-4 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONN, HEADER, 40POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Thermoplast
40 SYSTEM 50 HDR DRST SHRD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A3212-ND | 316-104068-4 | 92F8377 | 41AJ1811 |
| Product Name | Headers, Male Pins | Electronic Connector | Wire-Board Conn, Header, 40Pos, 0.05In; Approval Bodies Amp - Te Connectivity | 40 System 50 Hdr Drst Shrd Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | PCB Straight Thru Hole | ||
| Voltage Rating | 30 volts |