TE Connectivity Wire End Caps 218710-000

Description
Body Features Adhesive Pre-Coat : No Color : Black End Cap Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Pliancy : Flexible Sealant : None Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Industry Standards Government Qualified : No Other End Cap Adhesive Type : Adhesive Purchased Separately Molded Part Shape Code : 101A Product Type Features End Cap Wall Type : Single Size Code : 52 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid immersion & elevated temperatures including fuel
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Color : Black End Cap Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Pliancy : Flexible Sealant : None Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Industry Standards Government Qualified : No Other End Cap Adhesive Type : Adhesive Purchased Separately Molded Part Shape Code : 101A Product Type Features End Cap Wall Type : Single Size Code : 52 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid immersion & elevated temperatures including fuel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire End Caps - 218710-000 - TE Connectivity
Berwyn, PA, United States
Wire End Caps
218710-000
Wire End Caps 218710-000
Body Features Adhesive Pre-Coat : No Color : Black End Cap Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Pliancy : Flexible Sealant : None Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ] Length : 61 MM  [2.4 INCH ] Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ] Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ] Wall Thickness : Medium Industry Standards Government Qualified : No Other End Cap Adhesive Type : Adhesive Purchased Separately Molded Part Shape Code : 101A Product Type Features End Cap Wall Type : Single Size Code : 52 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : Suitable for long term fluid immersion & elevated temperatures including fuel

Body Features


  • Adhesive Pre-Coat : No
  • Color : Black
  • End Cap Material Systems Code : 200
  • Material : Modified Fluoro-Elastomer
  • Material Code : 12
  • Pliancy : Flexible
  • Sealant : None
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 20.6 MM  [.81 INCH ]
  • Length : 61 MM  [2.4 INCH ]
  • Recovered Inside Diameter (Max) : 9.4 MM  [.37 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.03 MM  [.08 INCH ]
  • Wall Thickness : Medium

Industry Standards


  • Government Qualified : No

Other


  • End Cap Adhesive Type : Adhesive Purchased Separately
  • Molded Part Shape Code : 101A

Product Type Features


  • End Cap Wall Type : Single
  • Size Code : 52

Usage Conditions


  • Flammability : Flame-Retardant
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : Suitable for long term fluid immersion & elevated temperatures including fuel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 218710-000
Product Name Wire End Caps
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details