TE Connectivity Hook Up Wire 218375-000

Description
Body Features Conductor Material : Nickel-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Nickel-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 218375-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
218375-000
Hook Up Wire 218375-000
Body Features Conductor Material : Nickel-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Nickel-Coated High Strength Copper Alloy
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
 - 218375-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 218375-000 218375-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1739253002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1526013001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 22 AWG
View Details
Hook Up Wire - 0673193002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Insulation Tefzel; Modified Radiation Cross-linked ETFE Polymer
View Details
Hook Up Wire - 151595-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers