TE Connectivity Wedge Connectors 2182405-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 35 Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Stud Disconnect Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 35 Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Stud Disconnect Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2182405-1 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2182405-1
Wedge Connectors 2182405-1
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 35 Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Stud Disconnect Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Visual Inspection : No

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Energised Installation, Stud Disconnect
  • Power Component Options : Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2182405-1
Product Name Wedge Connectors
Mounting Energised Installation, Stud Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details