TE Connectivity Ring Terminals & Spade Terminals 2178506-3

Description
Body Features Inspection Slot : No Weight per Piece : .4 G  [.014108 OZ ] Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Wire Insulation Diameter Range : 2.67 - 4.32 MM  [.105 - .17 INCH ] Barrel Inside Diameter : 1.42 MM , 4.06 MM  [.055 INCH , .159 INCH ] Overall Product Length : 16.76 MM  [.66 INCH ] Stud Diameter : 3.9 MM  [.154 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .105 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece : .4 G  [.014108 OZ ] Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Wire Insulation Diameter Range : 2.67 - 4.32 MM  [.105 - .17 INCH ] Barrel Inside Diameter : 1.42 MM , 4.06 MM  [.055 INCH , .159 INCH ] Overall Product Length : 16.76 MM  [.66 INCH ] Stud Diameter : 3.9 MM  [.154 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .105 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 2178506-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
2178506-3
Ring Terminals & Spade Terminals 2178506-3
Body Features Inspection Slot : No Weight per Piece : .4 G  [.014108 OZ ] Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Wire Insulation Diameter Range : 2.67 - 4.32 MM  [.105 - .17 INCH ] Barrel Inside Diameter : 1.42 MM , 4.06 MM  [.055 INCH , .159 INCH ] Overall Product Length : 16.76 MM  [.66 INCH ] Stud Diameter : 3.9 MM  [.154 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Insulation Diameter (Min) (INCH) : .105 Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4234 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece : .4 G  [.014108 OZ ]

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Accepts Wire Insulation Diameter Range : 2.67 - 4.32 MM  [.105 - .17 INCH ]
  • Barrel Inside Diameter : 1.42 MM , 4.06 MM  [.055 INCH , .159 INCH ]
  • Overall Product Length : 16.76 MM  [.66 INCH ]
  • Stud Diameter : 3.9 MM  [.154 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .105
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1600 - 4234

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Ring Connectors - A119654-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A119654-ND
Terminals - Ring Connectors A119654-ND
CONN RING CIRC 14-18AWG M3.5

CONN RING CIRC 14-18AWG M3.5

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2178506-3 A119654-ND
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details