TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 2178505-3

Description
Win Source Part Number: 1377405-2178505-3 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Strip Product Status: Obsolete Base Product Number: 2178505 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.659" (16.74mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.170" (2.67mm ~ 4.32mm) Stud/Tab Size: M4 Stud Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.295" (7.49mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377405-2178505-3 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Strip Product Status: Obsolete Base Product Number: 2178505 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.659" (16.74mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.170" (2.67mm ~ 4.32mm) Stud/Tab Size: M4 Stud Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.295" (7.49mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1377405-2178505-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1377405-2178505-3
Connectors, Interconnects - Terminals - Ring Connectors 1377405-2178505-3
Win Source Part Number: 1377405-2178505-3 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Strip Product Status: Obsolete Base Product Number: 2178505 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.659" (16.74mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.170" (2.67mm ~ 4.32mm) Stud/Tab Size: M4 Stud Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.295" (7.49mm)

Win Source Part Number: 1377405-2178505-3
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Strip
Product Status: Obsolete
Base Product Number: 2178505
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.659" (16.74mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.105" ~ 0.170" (2.67mm ~ 4.32mm)
Stud/Tab Size: M4 Stud
Thickness: 0.020" (0.51mm)
Width - Outer Edges: 0.295" (7.49mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
394-2178505-3
Electronic Connector 394-2178505-3
CONN RING CIRC 14-18AWG M4 CRIMP Product overview: 2178505-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-2178505-3 can be used for catalog matching and distributor lookup.

CONN RING CIRC 14-18AWG M4 CRIMP Product overview: 2178505-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-2178505-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Ring Tongue Terminal 0.8-2.0 Mm2 Ptpbr Rohs Compliant Amp - Te Connectivity - 98X8544 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal 0.8-2.0 Mm2 Ptpbr Rohs Compliant Amp - Te Connectivity
98X8544
Ring Tongue Terminal 0.8-2.0 Mm2 Ptpbr Rohs Compliant Amp - Te Connectivity 98X8544
RING TONGUE TERMINAL 0.8-2.0 MM2 PTPBR ROHS COMPLIANT: YES

RING TONGUE TERMINAL 0.8-2.0 MM2 PTPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1377405-2178505-3 394-2178505-3 98X8544
Product Name Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Ring Tongue Terminal 0.8-2.0 Mm2 Ptpbr Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products