TE Connectivity Rectangular Wire & Cable Connectors & Housings 2178473-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 6 GF, PA 66, GWT Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 6 GF, PA 66, GWT Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2178473-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2178473-2
Rectangular Wire & Cable Connectors & Housings 2178473-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 6 GF, PA 66, GWT Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : PA 6 GF, PA 66, GWT

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334249-2178473-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334249-2178473-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334249-2178473-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334249-2178473-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Color: Natural Connector Type: Plug Contact Type: Male or Female Number of Rows: 1 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A138972,-2178473-2-S I,-2178473-2-CSI,217 8473-2-ND Base Product Number: 2178473 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334249-2178473-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 3
Color: Natural
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: A138972,-2178473-2-SI,-2178473-2-CSI,2178473-2-ND
Base Product Number: 2178473
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-2178473-2
Electronic Connector 340-2178473-2
(2178473-2) 3POS UMNL PLUG HSG V0 GW Product overview: 2178473-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2178473-2 can be used for catalog matching and distributor lookup.

(2178473-2) 3POS UMNL PLUG HSG V0 GW Product overview: 2178473-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2178473-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A138972-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A138972-ND
Rectangular Connector Housings A138972-ND
3 Rectangular Connectors - Housings Plug Natural

3 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
3Pos Umnl Plug Hsg V0 Gw Amp - Te Connectivity - 98X8542 - Newark, An Avnet Company
Chicago, IL, United States
3Pos Umnl Plug Hsg V0 Gw Amp - Te Connectivity
98X8542
3Pos Umnl Plug Hsg V0 Gw Amp - Te Connectivity 98X8542
3POS UMNL PLUG HSG V0 GW

3POS UMNL PLUG HSG V0 GW

Supplier's Site
3Pos Umnl Plug Hsg V0 Gw Amp - Te Connectivity - 36AC2281 - Newark, An Avnet Company
Chicago, IL, United States
3Pos Umnl Plug Hsg V0 Gw Amp - Te Connectivity
36AC2281
3Pos Umnl Plug Hsg V0 Gw Amp - Te Connectivity 36AC2281
3POS UMNL PLUG HSG V0 GW

3POS UMNL PLUG HSG V0 GW

Supplier's Site
Conn Housing PL 3 POS 6.35mm ST Cable Mount Package - 792-2178473-2 - Utmel Electronic Limited
Hong Kong, China
Conn Housing PL 3 POS 6.35mm ST Cable Mount Package
792-2178473-2
Conn Housing PL 3 POS 6.35mm ST Cable Mount Package 792-2178473-2
Conn Housing PL 3 POS 6.35mm ST Cable Mount Package

Conn Housing PL 3 POS 6.35mm ST Cable Mount Package

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2178473-2 1334249-2178473-2 340-2178473-2 A138972-ND 98X8542 792-2178473-2
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Rectangular Connector Housings 3Pos Umnl Plug Hsg V0 Gw Amp - Te Connectivity Conn Housing PL 3 POS 6.35mm ST Cable Mount Package
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A3064-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Ribbon Cable Connectors - 102159-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connector Systems Amp - Te Connectivity - 15AC5259 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details