TE Connectivity Connector Systems Amp - Te Connectivity 103673-2.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series; Connector Shroud:Shrouded RoHS Compliant: No
Datasheet
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series; Connector Shroud:Shrouded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 15AC5259 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
15AC5259
Connector Systems Amp - Te Connectivity 15AC5259
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series; Connector Shroud:Shrouded RoHS Compliant: No

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5259
Product Name Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products