TE Connectivity Automotive Connector EMC Shielding 2177090-4

Description
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2177090-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2177090-4
Automotive Connector EMC Shielding 2177090-4
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule

Body Features


  • Primary Product Material : Steel

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
Buy Now
Rectangular Connector Accessories - 17-2177090-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2177090-4-ND
Rectangular Connector Accessories 17-2177090-4-ND
STEEL,OUTER FERRULE,8MM HV,16SQM

STEEL,OUTER FERRULE,8MM HV,16SQM

Buy Now Datasheet
Steel,outer Ferrule,8Mm Hv,16Sqmm Te Connectivity - 92AH8006 - Newark, An Avnet Company
Chicago, IL, United States
Steel,outer Ferrule,8Mm Hv,16Sqmm Te Connectivity
92AH8006
Steel,outer Ferrule,8Mm Hv,16Sqmm Te Connectivity 92AH8006
STEEL,OUTER FERRULE,8MM HV,16SQMM

STEEL,OUTER FERRULE,8MM HV,16SQMM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2177090-4 17-2177090-4-ND 92AH8006
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories Steel,outer Ferrule,8Mm Hv,16Sqmm Te Connectivity
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115116R0700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Din Rail, Channel - 17-1SNA510006R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 4 AWG
View Details
2 suppliers
Automotive Headers - 1-1418888-6 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers