Dimensions Product Height : .8 MM [.031 INCH ] Product Length : 1.6 MM [.062 INCH ] Product Width : .8 MM [.031 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .12 Inductance (MICHEN) : .0024 Passive Component Tolerance (PCT) : .3 Self Resonant Frequency (MHZ) : 6000
Other Inductor Quality Factor : 8
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0603
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Dimensions
- Product Height : .8 MM [.031 INCH ]
- Product Length : 1.6 MM [.062 INCH ]
- Product Width : .8 MM [.031 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 500
- DC Resistance (OHM) : .12
- Inductance (MICHEN) : .0024
- Passive Component Tolerance (PCT) : .3
- Self Resonant Frequency (MHZ) : 6000
Other
- Inductor Quality Factor : 8
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Multilayer Metal Paste
- Package Size Code : 0603
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]