2176232-3 -- 3522 160K 1% 3W AMP - TE CONNECTIVITY
TE Connectivity
3522 160K 1% 3W Amp - Te Connectivity
2176232-3
Description
3522 160K 1% 3W
Description
3522 160K 1% 3W
Suppliers
3522 160K 1% 3W Amp - Te Connectivity
75AC7259
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC7259 |
|
Product Name
|
3522 160K 1% 3W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers