2176078-8 -- EP 1W 150R 5% AMP - TE CONNECTIVITY
TE Connectivity
Ep 1W 150R 5% Amp - Te Connectivity
2176078-8
Description
EP 1W 150R 5%
Description
EP 1W 150R 5%
Suppliers
Ep 1W 150R 5% Amp - Te Connectivity
41AJ6342
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ6342 |
|
Product Name
|
Ep 1W 150R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers