2176050-2 -- RLP73M 1E R056 5% 5K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73M 1E R056 5% 5K Rl Amp - Te Connectivity
2176050-2
Description
RLP73M 1E R056 5% 5K RL
Description
RLP73M 1E R056 5% 5K RL
Suppliers
Rlp73M 1E R056 5% 5K Rl Amp - Te Connectivity
41AJ6323
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ6323 |
|
Product Name
|
Rlp73M 1E R056 5% 5K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers