TE Connectivity Standard Circular Connectors 2174219-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (AWG) : 26 - 30 Housing Features Alignment Keyed : 145° Centerline (Pitch) : 1.4 MM  [.055 INCH ] Circular Connector Shell Size : M11 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (AWG) : 26 - 30 Housing Features Alignment Keyed : 145° Centerline (Pitch) : 1.4 MM  [.055 INCH ] Circular Connector Shell Size : M11 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174219-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174219-1
Standard Circular Connectors 2174219-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (AWG) : 26 - 30 Housing Features Alignment Keyed : 145° Centerline (Pitch) : 1.4 MM  [.055 INCH ] Circular Connector Shell Size : M11 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • Shell Base Material : Brass

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 7
  • Number of Signal Positions : 7

Contact Features


  • Circular Connector Contact Type : Solder Cup Socket
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Wire Size (AWG) : 26 - 30

Housing Features


  • Alignment Keyed : 145°
  • Centerline (Pitch) : 1.4 MM  [.055 INCH ]
  • Circular Connector Shell Size : M11

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Quick Disconnect
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Buy Now Datasheet
Unspecified Connectors - 2174219-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174219-1
Unspecified Connectors 2174219-1
Push-Pull 7P Plug PS S-Cup Cont KIT/N

Push-Pull 7P Plug PS S-Cup Cont KIT/N

Buy Now
Industrial Circular, Plug, 7Pos, Cable; Product Range Te Connectivity - 77Y4117 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 7Pos, Cable; Product Range Te Connectivity
77Y4117
Industrial Circular, Plug, 7Pos, Cable; Product Range Te Connectivity 77Y4117
INDUSTRIAL CIRCULAR, PLUG, 7POS, CABLE; Product Range:NMSMC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: No

INDUSTRIAL CIRCULAR, PLUG, 7POS, CABLE; Product Range:NMSMC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2174219-1 2174219-1 77Y4117
Product Name Standard Circular Connectors Unspecified Connectors Industrial Circular, Plug, 7Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors
Mounting Free-Hanging (In-Line)
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 7182780 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
5 suppliers
Headers, Male Pins - A28478-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers