TE Connectivity Standard Circular Connectors 1-2213234-1

Description
Configuration Features Number of Positions : 5 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2213234-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2213234-1
Standard Circular Connectors 1-2213234-1
Configuration Features Number of Positions : 5 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Configuration Features


  • Number of Positions : 5

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
Power Connectors - 1-2213234-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1-2213234-1
Power Connectors 1-2213234-1
NECTOR M FI PIN ASSY, FH, 5P

NECTOR M FI PIN ASSY, FH, 5P

Buy Now
Swedesboro, NJ, United States
Power Connectors
1-2213234-1
Power Connectors 1-2213234-1
Power Connectors

Power Connectors

Buy Now
Solid State Lighting Connector Contacts - A123948-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A123948-ND
Solid State Lighting Connector Contacts A123948-ND
14-18 AWG SSL Contact Lock with Pins Screw Free Hanging (In-Line)

14-18 AWG SSL Contact Lock with Pins Screw Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2213234-1 1-2213234-1 A123948-ND
Product Name Standard Circular Connectors Power Connectors Solid State Lighting Connector Contacts
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589058-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
RF Connectors - 1052071-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers