TE Connectivity Standard Circular Connectors 2174213-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 19 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 19 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174213-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174213-1
Standard Circular Connectors 2174213-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 19 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Shell Base Material : Brass

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : N
  • Number of Positions : 19

Contact Features


  • Contact Layout Arrangement : Circular

Housing Features


  • Alignment Keyed : 145°
  • Circular Connector Shell Size : M14

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling

Packaging Features


  • Packaging Quantity : 30

Product Type Features


  • Circular Connector Type : Receptacle
  • Product Type : Connector Assembly
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range (DEGC) : -50 - 150
Buy Now
Unspecified Connectors - 2174213-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174213-1
Unspecified Connectors 2174213-1
Push-Pull 19P Rece PS S-Cup Cont KIT/N

Push-Pull 19P Rece PS S-Cup Cont KIT/N

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2174213-1 2174213-1
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rack & Panel Connectors - 1-1877384-0 - TE Connectivity
Specs
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
Rack & Panel Connectors - 1-1811901-4 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers