TE Connectivity Rack & Panel Connectors 1-1877384-0

Description
Body Features Connector & Keying Code : N Configuration Features Number of Positions : 1 Contact Features Contact Arrangement Code : 1Q1 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 9 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Configuration Features Number of Positions : 1 Contact Features Contact Arrangement Code : 1Q1 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 9 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-1877384-0 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-1877384-0
Rack & Panel Connectors 1-1877384-0
Body Features Connector & Keying Code : N Configuration Features Number of Positions : 1 Contact Features Contact Arrangement Code : 1Q1 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 9 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : N

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Arrangement Code : 1Q1
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 9
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1-1877384-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1877384-0
Backplane Connectors 1-1877384-0
Circ.Quad,Sz 9,1Q1,N key,Plug, OD

Circ.Quad,Sz 9,1Q1,N key,Plug, OD

Buy Now
Circular Connector Assemblies - 1-1877384-0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1-1877384-0-ND
Circular Connector Assemblies 1-1877384-0-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1877384-0 1-1877384-0 1-1877384-0-ND
Product Name Rack & Panel Connectors Backplane Connectors Circular Connector Assemblies
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details