TE Connectivity Standard Circular Connectors 2174191-3

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : A Number of Positions : 19 Dimensions Assembly Length (MM) : 33.3 Housing Features Alignment Keyed : 270° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : A Number of Positions : 19 Dimensions Assembly Length (MM) : 33.3 Housing Features Alignment Keyed : 270° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174191-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174191-3
Standard Circular Connectors 2174191-3
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Configuration Features Keying : A Number of Positions : 19 Dimensions Assembly Length (MM) : 33.3 Housing Features Alignment Keyed : 270° Circular Connector Shell Size : M14 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)

Configuration Features


  • Keying : A
  • Number of Positions : 19

Dimensions


  • Assembly Length (MM) : 33.3

Housing Features


  • Alignment Keyed : 270°
  • Circular Connector Shell Size : M14

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2174191-3
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589692-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
2 suppliers