The Contact, Socket, 22AWG, Crimp from TE Connectivity is designed for use in various applications, including servo motors and other motor types. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for wire sizes ranging from 0.32 mm to 0.75 mm in diameter, making it versatile for different wiring needs. The contact is engineered for reliable performance in harsh environments, with a high-temperature rating of up to 125°C. Its robust design contributes to vibration resistance, which is critical in industrial applications. This product is compatible with standard cable sizes, facilitating ease of installation and integration into existing systems.
Contact SKT Crimp ST Cable Mount Product overview: 2174065-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2174065-4 can be used for catalog matching and distributor lookup.
Socket Contact Crimp Stamped
Socket Contact Crimp Stamped
CONTACT, SOCKET, 22AWG, CRIMP ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-2174065-4 | A126277TR-ND | 70AH7369 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 22Awg, Crimp Rohs Compliant Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |