TE Connectivity Rectangular Wire & Cable Connectors & Housings 2174054-1

Description
Body Features Seal Type : Panel Gasket Configuration Features Number of Positions : 9 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 2.4 MM  [.09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Assembly Connector System : Wire-to-Motor, Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Seal Type : Panel Gasket Configuration Features Number of Positions : 9 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 2.4 MM  [.09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Assembly Connector System : Wire-to-Motor, Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2174054-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2174054-1
Rectangular Wire & Cable Connectors & Housings 2174054-1
Body Features Seal Type : Panel Gasket Configuration Features Number of Positions : 9 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 2.4 MM  [.09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Assembly Connector System : Wire-to-Motor, Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Seal Type : Panel Gasket

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Retention Within Housing : With

Dimensions


  • Row-to-Row Spacing : 2.4 MM  [.09 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 10

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Screw

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Housing Assembly
  • Connector System : Wire-to-Motor, Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A126287-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126287-ND
Rectangular Connector Housings A126287-ND
8 Rectangular Connectors - Housings Receptacle

8 Rectangular Connectors - Housings Receptacle

Buy Now Datasheet
I/O Connectors - 2174054-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2174054-1
I/O Connectors 2174054-1
ENC. CBL I/O KIT 100SET , M- MOTOR PLUS

ENC. CBL I/O KIT 100SET , M- MOTOR PLUS

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2174054-1
I/O Connectors 2174054-1
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2174054-1 A126287-ND 2174054-1
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings I/O Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 036654-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
Rectangular Connector Accessories - 1734-1027-002-0800-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - A127552-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers