TE Connectivity Rectangular Wire & Cable Connectors & Housings 2173200-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 3 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 24.1 MM  [.94 INCH ] Connector Length : 17.6 MM  [.69 INCH ] Row-to-Row Spacing : 6.24 MM  [.246 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 3 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 24.1 MM  [.94 INCH ] Connector Length : 17.6 MM  [.69 INCH ] Row-to-Row Spacing : 6.24 MM  [.246 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2173200-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2173200-1
Rectangular Wire & Cable Connectors & Housings 2173200-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 3 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 24.1 MM  [.94 INCH ] Connector Length : 17.6 MM  [.69 INCH ] Row-to-Row Spacing : 6.24 MM  [.246 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 3 MICM  [76.2 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 24.1 MM  [.94 INCH ]
  • Connector Length : 17.6 MM  [.69 INCH ]
  • Row-to-Row Spacing : 6.24 MM  [.246 INCH ]
  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 12 - 14
  • Wire Size (CMA) : 12 - 14

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 7.8 MM  [.307 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
I/O Connectors - 2173200-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2173200-1
I/O Connectors 2173200-1
ELCON MINI 4P CABLE CONN,TRAY PACKAGED

ELCON MINI 4P CABLE CONN,TRAY PACKAGED

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2173200-1
I/O Connectors 2173200-1
I/O Connectors

I/O Connectors

Buy Now
Blade Type Power Connector Housings - A117442-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A117442-ND
Blade Type Power Connector Housings A117442-ND
"4 Position Blade Type Power Housing Connector Receptacle Black 0.307"" (7.80mm)"

"4 Position Blade Type Power Housing Connector Receptacle Black 0.307"" (7.80mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2173200-1
Electronic Connector 316-2173200-1
Conn M 4 POS Crimp ST Cable Mount Tray Product overview: 2173200-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2173200-1 can be used for catalog matching and distributor lookup.

Conn M 4 POS Crimp ST Cable Mount Tray Product overview: 2173200-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2173200-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Elcon Mini 4P Cable Conn,tray Packaged Te Connectivity - 98X8514 - Newark, An Avnet Company
Chicago, IL, United States
Elcon Mini 4P Cable Conn,tray Packaged Te Connectivity
98X8514
Elcon Mini 4P Cable Conn,tray Packaged Te Connectivity 98X8514
ELCON MINI 4P CABLE CONN,TRAY PACKAGED

ELCON MINI 4P CABLE CONN,TRAY PACKAGED

Supplier's Site
Elcon Mini 4P Cable Conn,tray Packaged Amp - Te Connectivity - 76AC4539 - Newark, An Avnet Company
Chicago, IL, United States
Elcon Mini 4P Cable Conn,tray Packaged Amp - Te Connectivity
76AC4539
Elcon Mini 4P Cable Conn,tray Packaged Amp - Te Connectivity 76AC4539
ELCON MINI 4P CABLE CONN,TRAY PACKAGED

ELCON MINI 4P CABLE CONN,TRAY PACKAGED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2173200-1 2173200-1 A117442-ND 316-2173200-1 98X8514
Product Name Rectangular Wire & Cable Connectors & Housings I/O Connectors Blade Type Power Connector Housings Electronic Connector Elcon Mini 4P Cable Conn,tray Packaged Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Data Connectivity Housings - 1-1452483-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers
RF Connectors - 1057077-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers