2170703-3 -- HIGH SPEED PLUGGABLE IO CONNECTORS & CAGES
TE ConnectivityHigh Speed Pluggable IO Connectors & Cages2170703-3
Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
High Speed Pluggable IO Connectors & Cages
2170703-3
High Speed Pluggable IO Connectors & Cages
2170703-3
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Product Type Features Cage Type : Single Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Sealable : Yes Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
Number of Ports : 1
Number of Rear EONs per Port Column : 2
Port Matrix Configuration : 1 x 1
Operation/Application
Circuit Application : Signal
Other
EMI Containment Feature Type : Internal/External EMI Springs
Included Lightpipe : No
Product Type Features
Cage Type : Single
Pluggable Form Factor : QSFP28/56
Pluggable I/O Product Type : Cage
Sealable : Yes
Thermal Accessory Type Included : Heat Sink
Termination Features
Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]