TE Connectivity Backplane Connectors 2169868-2

Description
IMP100,S,H,V5P14C,UG ,DEW39SL,select-load
Request a Quote Datasheet
Description
IMP100,S,H,V5P14C,UG ,DEW39SL,select-load
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 2169868-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2169868-2
Backplane Connectors 2169868-2
IMP100,S,H,V5P14C,UG ,DEW39SL,select-load

IMP100,S,H,V5P14C,UG,DEW39SL,select-load

Buy Now
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Backplane Connectors Specialized Series: Impact Number of Positions: 210 Connector Type: Header, Male Pins Number of Positions Loaded: 180 Package: Tray Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Impact

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: Impact
Number of Positions: 210
Connector Type: Header, Male Pins
Number of Positions Loaded: 180
Package: Tray
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Impact

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2169868-2
Electronic Connector 407-2169868-2
CONN HEADER IMPACT 210POS PCB Product overview: 2169868-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2169868-2 can be used for catalog matching and distributor lookup.

CONN HEADER IMPACT 210POS PCB Product overview: 2169868-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2169868-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2169868-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2169868-2
Backplane Connectors - Specialized 2169868-2
CONN HEADER IMPACT 210POS PCB

CONN HEADER IMPACT 210POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2169868-2 407-2169868-2 2169868-2
Product Name Backplane Connectors Connectors, Interconnects Backplane Connectors Specialized Electronic Connector Backplane Connectors - Specialized
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details